AFNOR - NF EN 3379

Aerospace series. Bolts, double hexagon head, close tolerance shank, medium length thread, in heat resisting nickel base alloy ni-P101HT (waspaloy), for increased height nuts. Classification : 1210 MPa (at ambient temperature) / 730 degrees celsius.

active, Most Current
Organization: AFNOR
Publication Date: 1 June 1996
Status: active
Page Count: 9
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NF EN 3379
June 1, 1996
Aerospace series. Bolts, double hexagon head, close tolerance shank, medium length thread, in heat resisting nickel base alloy ni-P101HT (waspaloy), for increased height nuts. Classification : 1210 MPa (at ambient temperature) / 730 degrees celsius.
A description is not available for this item.
Advertisement