DIN EN 302190

Near Field Communication - Interface and Protocol (NFCIP-1) [ISO/IEC 18092 (2004) modified] (Endorsement of the English version EN 302190 V1.1.1 (2005-06) as German standard)

active, Most Current
Organization: DIN
Publication Date: 1 January 2006
Status: active
Page Count: 2
ICS Code (Physical layer): 35.100.10

Document History

DIN EN 302190
January 1, 2006
Near Field Communication - Interface and Protocol (NFCIP-1) [ISO/IEC 18092 (2004) modified] (Endorsement of the English version EN 302190 V1.1.1 (2005-06) as German standard)
A description is not available for this item.
Advertisement