DS/ETS 300394-4-1 Ed.1

Terrestrial Trunked Radio (TETRA); Conformance testing specification; Part 4: Protocol testing specification for Direct Mode Operation (DMO); Sub-part 1: Test Suite Structure and Test Purposes (TSS&TP) for Mobile Station to Mobile Station (MS-MS) Air Interface (AI)

active, Most Current
Organization: DS
Publication Date: 23 June 2000
Status: active
ICS Code (Terrestrial Trunked Radio (TETRA)): 33.070.10
scope:

This ETS contains the Test Specifications (i.e. Test Suite Structure and Test Purposes (TSS&TP) and the Abstract Test Suites (ATS)) to test conformity of products to the TETRA Direct Mode Operation (DMO) protocols. This ETS is divided into several parts, each one dealing with one TSS&TP or one ATS for the test of a layer 2 or layer 3 protocol for DMO. This present part 4-1 deals with TSS&TP for Mobile Station to Mobile Station (MS-MS) Air Interface (AI) protocol. Testing of security features is outside the scope of this ETS.

Document History

DS/ETS 300394-4-1 Ed.1
June 23, 2000
Terrestrial Trunked Radio (TETRA); Conformance testing specification; Part 4: Protocol testing specification for Direct Mode Operation (DMO); Sub-part 1: Test Suite Structure and Test Purposes (TSS&TP) for Mobile Station to Mobile Station (MS-MS) Air Interface (AI)
This ETS contains the Test Specifications (i.e. Test Suite Structure and Test Purposes (TSS&TP) and the Abstract Test Suites (ATS)) to test conformity of products to the TETRA Direct Mode Operation...
Advertisement