GMNA - 9984829

Edge Sealing Epoxy (2 Component)

inactive
Buy Now
Organization: GMNA
Publication Date: 1 July 1992
Status: inactive
Page Count: 2
scope:

1 SCOPE

This specification covers the properties of a 2 component epoxy coating system that consists of a difunctional Bis-phenol A epechlorahydrin derived liquid epoxy resin, and a condensation product of polyamine and dibasic acid curing agent. This material has a long open time at room temperature after mixing but cures rapidly in thin films at 250°F.

Document History

January 1, 2018
Edge Sealing Epoxy (2 Component)
This specification covers the properties of a 2 component epoxy coaring system that consists of a difunctional .Bis-phenol A epechloiahydrin derived liquid epoxy resin, and a condensation product of...
9984829
July 1, 1992
Edge Sealing Epoxy (2 Component)
1 SCOPE This specification covers the properties of a 2 component epoxy coating system that consists of a difunctional Bis-phenol A epechlorahydrin derived liquid epoxy resin, and a condensation...

References

Advertisement