DLA - SMD-5962-89575
MICROCIRCUIT, DIGITAL, CMOS, REMOTE TERMINAL FOR STORES WITH 1K X 16 RAM, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 27 April 1990 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 UT1760A RTS Remote terminal for stores with 1K × 16 RAM
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline X P-BC (68-pin, 1.135" × 1.135" × .345"), pin grid array package Y C-G5 (68-terminal, .960" × .960" × .135"), leaded chip carrier with unformed leads Z C-7 (68-terminal, .962" × .962" × .120"), square chip carrier package
Supply voltage range (VDD) - - - - - - - - - - - - - −0.3 V dc minimum to +7.0 V dc maximum DC input/dc output voltage range - - - - - - - - - - −0.3 V dc minimum to 7.3 V dc maximum Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - 300 mW 1/ Maximum junction temperature (TJ) - - - - - - - - - +175°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Latchup immunity (ILU) - - - - - - - - - - - - - - - ±150 mA Lead temperature (soldering, 10 seconds) - - - - - - +300°C
Supply voltage range (VDD) - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - - 5.5 V dc Maximum low level input voltage (VIL) - - - - - - - 0.0 V dc Case operating temperature range (TC) - - - - - - - −55°C to +125°C Operating frequency (FO) - - - - - - - - - - - - - - 12 MHz VSS - - - - - - - - - - - - - - - - - - - - - - - - 0.0 V dc
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History