NPFC - MIL-S-64045/65

SCALE, GRAPHICAL FIRING, HE M106, HIGH ANGLE, (8-J-4) (P/N 11785434-65)

inactive
Buy Now
Organization: NPFC
Publication Date: 15 July 1983
Status: inactive
Page Count: 1
scope:

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The complete requirements for procuring this item described herein shall consist of this document and the latest issue of Specification MIL-S-64045

ACCURACY DATA Range Elevation 10m SI Drift Time of Flight Charge (meters) (mils) (mils) (mils) (seconds) -------------------------------------------------------------------------------------- 1 4500 1022±1 3.4±0.1 42±1 43.9±0.5 5300 968±1 13.1±0.1 27±1 40.1±0.5 3 6300 1135±1 3.1±0.1 45±1 53.3±0.5 7600 964±1. 16.0±0.1 27±1 48.2±0.5 5 9200 1139±1 2.7±0.1 47±1 65.3±0.5 11200 948±1 15.2±0.1 26±1 58.3±0.5 7 13400 1149±1 2.4±0.1 54±1 82.2±0.5 16600 97l±1 12.4±0.1 32±1 73.8±0.5

Document History

March 10, 1999
SCALE, GRAPHICAL FIRING, HE M106, HIGH ANGLE, (8-J-4) (P/N 11785434-65)
A description is not available for this item.
November 29, 1995
SCALE, GRAPHICAL FIRING, HE M106, HIGH ANGLE, (8-J-4) (P/N 11785434-65)
A description is not available for this item.
SCALE, GRAPHICAL FIRING, HE M106, HIGH ANGLE, (8-J-4) (P/N 11785434-65)
A description is not available for this item.
MIL-S-64045/65
July 15, 1983
SCALE, GRAPHICAL FIRING, HE M106, HIGH ANGLE, (8-J-4) (P/N 11785434-65)
This specification is approved for use by all Departments and Agencies of the Department of Defense. The complete requirements for procuring this item described herein shall consist of this document...
Advertisement