ISO 5692-2
Agricultural vehicles — Mechanical connections on towed vehicles — Part 2: Coupling ring 40 with socket
| Organization: | ISO |
| Publication Date: | 15 March 2002 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Agricultural tractors and trailed vehicles): | 65.060.10 |
scope:
This part of ISO 5692 specifies the requirements for vehicle coupling rings with a ring inside diameter of 40 mm for coupling with the drawbar coupling specified in ISO 6489-2, and for ensuring vehicle coupling with the necessary horizontal and vertical rotation angle.
This part of ISO 5692 is applicable to couplings where the vertical static load is not more than 2 000 kg and the dynamic horizontal load is not more than the D value of 120 kN .
NOTE For value D, see ISO 6489-2.
Document History