DLA - SMD-5962-89565 REV A

MICROCIRCUIT, LINEAR, DUAL 8-CHANNEL MULTIPLEXER WITH PRECISION SAMPLE AND HOLD, HYBRID

active, Most Current
Organization: DLA
Publication Date: 24 April 1991
Status: active
Page Count: 13
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 HS362 12-bit data acquisition system front end network (accepts either 8 differential or 16 single-ended inputs)

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X Figure 1 (32-lead, 1.695" × 1.09" × .130"), dual-in-line package

Positive supply voltage (VCC) 1/ - - - - - - - - - - - - - - - +16 V dc Negative supply voltage (VEE)- - - - - - - - - - - - - - - - - −16 V dc Logic supply voltage (VDD) - - - - - - - - - - - - - - - - - - +5.5 V dc Logic inputs range - - - - - - - - - - - - - - - - - - - - - - 0 to +5.5 V dc Signal inputs- - - - - - - - - - - - - - - - - - - - - - - - - ±16 V Analog ground to digital ground- - - - - - - - - - - - - - - - ±1 V Storage temperature range- - - - - - - - - - - - - - - - - - - −55°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - - - +300°C Power dissipation (PD) - - - - - - - - - - - - - - - - - - - - 1.0 W Thermal resistance, junction-to-case (θJC) - - - - - - - - - - 7°C/W Thermal resistance, junction-to-ambient (θJA)- - - - - - - - - 40°C/W Junction temperature (TJ)- - - - - - - - - - - - - - - - - - - +150°C

Positive supply voltage range- - - - - - - - - - - - - - - - - +14.25 V dc to +15.75 V dc Negative supply voltage range- - - - - - - - - - - - - - - - - −14.25 V dc to −15.75 V dc Logic supply voltage range - - - - - - - - - - - - - - - - - - +4.25 V dc to +4.75 V dc Ambient operating temperature range (TA) - - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for original equipment design applications and logistic support of existing equipment.

Document History

SMD-5962-89565 REV A
April 24, 1991
MICROCIRCUIT, LINEAR, DUAL 8-CHANNEL MULTIPLEXER WITH PRECISION SAMPLE AND HOLD, HYBRID
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
August 9, 1989
MICROCIRCUIT, LINEAR, DUAL 8-CHANNEL MULTIPLEXER WITH PRECISION SAMPLE AND HOLD, HYBRID
A description is not available for this item.
Advertisement