DS/EN 300408 V1.3.1
Fixed Radio Systems; Point-to-point equipment; Parameters for digital radio systems for the transmission of digital signals and analogue video signals operating at around 58 GHz, which do not require co-ordinated frequency planning
| Organization: | DS |
| Publication Date: | 12 May 2004 |
| Status: | active |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document specifies the minimum performance requirements for terrestrial fixed service radiocommunications equipment operating in the 58 GHz frequency band which do not require co-ordinated frequency planning. The frequency band is proposed to be used by various technologies for uncoordinated use of the band. It also benefits from the high and stable atmospheric attenuation which suppresses efficiently distant interferers (about 10 dB/km to 15 dB/km at sea level, refer to ITU-R Recommendation P.676 [17]). For the purposes of the present document two equipment classes are specified depending on the network requirements:
Document History