BSI - BS EN 2939
Screws, 100 Degrees Countersunk Head, Offset Cruciform Recess, Threaded to Head, in Heat Resisting Steel FE-PA92HT (A286) Classification: 900 MPa (at Ambient Temperature)/650 Degrees C
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 15 December 1994 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
March 27, 2023
Draft BS EN 2939 . Aerospace series. Screws, 100° countersunk head, offset cruciform recess, threaded to head, in heat resisting steel FE-PA92HT (A286). Classification. 900 MPa (at ambient temperature)/650 °C
A description is not available for this item.
June 24, 2019
Draft BS EN 2939 Aerospace series - Screws, 100 °countersunk head, offset cruciform -recess, threaded to head, in heat resisting steel FE-PA92HT (A286) - Classification: 900 MPa (at ambient temperature) / 650 °C
A description is not available for this item.
BS EN 2939
December 15, 1994
Screws, 100 Degrees Countersunk Head, Offset Cruciform Recess, Threaded to Head, in Heat Resisting Steel FE-PA92HT (A286) Classification: 900 MPa (at Ambient Temperature)/650 Degrees C
A description is not available for this item.