NAVY - MS21910 REV F

TEE, BULKHEAD, FLARELESS TUBE, INTERNAL THREAD ON SIDE

inactive
Organization: NAVY
Publication Date: 26 June 1981
Status: inactive
Page Count: 2
scope:

This military standard is approved by the Department of Defense and is mandatory on all activities. Selection for all new engineering and design applications and for repetitive use shall be made from this document.

"Review/user information is current as of the date of this document. For future coordination of changes in this document, draft circulation should be based on the information in the current DODISS."

2. FINISH: SEE PROCUREMENT SPECIFICATION

3. BREAK ALL SHARP EDGES AND REMOVE ALL BURRS AND SLIVERS.

4. DIMENSIONS IN INCHES, UNLESS OTHERWISE SPECIFIED, TOLERANCES: FRACTIONS ±1/64.

5. PART NUMBERS.

[F circled] NO CODE LETTER IN PART NUMBER FOR CARBON STEEL. ADD D IN PLACE OF DASH FOR ALUMINUM ALLOY (2014). ADD W IN PLACE OF DASH FOR ALUMINUM ALLOY (7075). ADD O AFTER DASH NUMBER FOR CORROSION RESISTANT STEEL, TYPE 302, 303, 304, 316 or 321. ADD J IN PLACE OF DASH FOR CORROSION RESISTANT STEEL, TYPE 304. ADD K IN PLACE OF DASH FOR CORROSION RESISTANT STEEL, TYPE 316. ADD S AFTER DASH NUMBER FOR CORROSION RESISTANT STEEL, TYPE 304L AND 347. PARTS ARE NOT TO BE MANUFACTURED FROM TYPE 304L STEEL AFTER 27 JUNE 1969. ADD T AFTER DASH NUMBER FOR TITANIUM ALLOY (6AL-4V) EXAMPLES OF PART NUMBERS: MS21910-8 - TEE, ½ TUBING, CARBON STEEL MS21910D8 - TEE, ½ TUBING, ALUMINUM ALLOY (2014). MS21910W8 - TEE, ½ TUBING, ALUMINUM ALLOY (7075). MS21910J8 - TEE, ½ TUBING, CORROSION RESISTANT STEEL, TYPE 304. MS21910K8 - TEE, ½ TUBING, CORROSION RESISTANT STEEL, TYPE 316. MS21910-8S - TEE, ½ TUBING, CORROSION RESISTANT STEEL, TYPE 347. MS21910-8T - TEE, ½ TUBING, TITANIUM ALLOY (6AL-4V)

[F circled]6. PARTS CODED C ARE INACTIVE FOR DESIGN AFTER 27 JUNE 1969. PARTS CODED C MAY BE USED UNTIL STOCKS ARE EXHAUSTED. PARTS CODED J OR K MAY BE USED IN LIEU OF PARTS CODED O.

[F circled]ITEMS CODED "C" ON PREVIOUS ISSUES OF THIS STANDARD ARE NO LONGER TO BE FURNISHED. UNLESS OTHERWISE SPECIFIED, PARTS CODED J, K, OR S (AT SUPPLIER'S OPTION) SHALL BE FURNISHED IN LIEU OF "C" CODED PARTS.

7. CERTAIN PROVISIONS (SCREW THREADS, BOSS DIMENSIONS AND UNDERCUT DIMENSIONS) OF THIS STANDARD ARE THE SUBJECT OF INTERNATIONAL STANDARDIZATION AGREEMENT ASCC AIR STD 17/15. WHEN REVISION OR CANCELLATION OF THIS STANDARD IS PROPOSED WHICH WILL AFFECT OR VIOLATE THE INTERNATIONAL AGREEMENT CONCERNED. THE PREPARING ACTIVITY WILL TAKE APPROPRIATE RECONCILIATION ACTION THROUGH INTERNATIONAL STANDARDIZATION CHANNELS, INCLUDING DEPARTMENTAL STANDARDIZATION OFFICES, IF REQUIRED.

[F circled]8. TITANIUM NOT RECOMMENDED FOR USE IN OXYGEN SYSTEMS.

9. FOR DESIGN FEATURE PURPOSES, THIS STANDARD TAKES PRECEDENCE OVER PROCUREMENT DOCUMENTS REFERENCED HEREIN.

10. REFERENCED DOCUMENTS SHALL BE OF THE ISSUE IN EFFECT ON DATE OF INVITATIONS FOR BID.

INTERNATIONAL INTEREST

SEE NOTE 7

Document History

TEE, BULKHEAD, FLARELESS TUBE, INTERNAL THREAD ON SIDE
A description is not available for this item.
TEE, BULKHEAD, FLARELESS TUBE, INTERNAL THREAD ON SIDE
A description is not available for this item.
MS21910 REV F
June 26, 1981
TEE, BULKHEAD, FLARELESS TUBE, INTERNAL THREAD ON SIDE
This military standard is approved by the Department of Defense and is mandatory on all activities. Selection for all new engineering and design applications and for repetitive use shall be made from...
June 27, 1969
TEE, BULKHEAD, FLARELESS TUBE, INTERNAL THREAD ON SIDE
A description is not available for this item.
Advertisement