NPFC - MIL-DTL-83503/7

CONNECTOR, ELECTRICAL, FLAT CABLE, NONENVIRONMENTAL PLUG WITH DUAL POLARIZATION, ROUND CONDUCTOR, INSULATION DISPLACING NON-REMOVABLE SOCKET CONTACTS (.100 X .100 SPACING)

inactive
Buy Now
Organization: NPFC
Publication Date: 17 June 1998
Status: inactive
Page Count: 4
scope:

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of the following specification listed in that issue of the Department of Defense Index of Specifications and Standards (DODISS) specified in the solicitation: MIL-DTL-83503. TABLE I. Dash numbers and characteristics

Mating Connector Dash Number Dimensions 'A Header Header number of inches 1/ (straight) (right angle) contacts M83503/21- or M83503/20- or M83503/25- M83503/24- ------------------------------------------------------------------------------------ .68 01 10 (17.3) 01,02.03 01,02,03 .88 02 14 (22.4) 04,05,06 04,05,06 .98 03 16 (24.9) 07,08.09 07,08,09 1.18 04 20 (30.0) 10,11,12 10,11.12 1.38 05 24 (35.1) ---- ---- 1.48 06 26 (37.6) 13,14,15 13,14,15 1.68 07 30 (42.7) ---- ---- 1.88 08 34 (47.8) 16,17,18 16,17,18 2.18 09 40 (55.4) 19,20,21 19,20,21 2.68 10 50 (68.1) 22,23,24 22,23,24 3.18 11 60 (80.8) 25,26,27 25,26,27 3.38 12 64 (85.9) 28,29,30 28,29,30

Document History

Connector, Electrical, Flat Cable, Nonenvironmental Plug with Dual Polarization, Round Conductor, Insulation Displacing Non-Removable Socket Contacts (.100 X .100 Spacing)
A description is not available for this item.
March 6, 2018
Connector, Electrical, Flat Cable, Nonenvironmental Plug with Dual Polarization, Round Conductor, Insulation Displacing Non-Removable Socket Contacts (.100 X .100 Spacing)
A description is not available for this item.
August 4, 2010
CONNECTOR, ELECTRICAL, FLAT CABLE, NONENVIRONMENTAL PLUG WITH DUAL POLARIZATION, ROUND CONDUCTOR, INSULATION DISPLACING NON-REMOVABLE SOCKET CONTACTS (.100 X .100 SPACING)
A description is not available for this item.
July 21, 2004
CONNECTOR, ELECTRICAL, FLAT CABLE, NONENVIRONMENTAL PLUG WITH DUAL POLARIZATION, ROUND CONDUCTOR, INSULATION DISPLACING NON-REMOVABLE SOCKET CONTACTS (.100 X .100 SPACING)
A description is not available for this item.
MIL-DTL-83503/7
June 17, 1998
CONNECTOR, ELECTRICAL, FLAT CABLE, NONENVIRONMENTAL PLUG WITH DUAL POLARIZATION, ROUND CONDUCTOR, INSULATION DISPLACING NON-REMOVABLE SOCKET CONTACTS (.100 X .100 SPACING)
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...
CONNECTOR, ELECTRICAL, FLAT CABLE, NONENVIRONMENTAL PLUG WITH DUAL POLARIZATION, ROUND CONDUCTOR, INSULATION DISPLACING NON-REMOVABLE SOCKET CONTACTS (.100 X .100 SPACING)
A description is not available for this item.
July 1, 1983
CONNECTOR, ELECTRICAL, FLAT CABLE, NONENVIRONMENTAL PLUG WITH DUAL POLARIZATION, ROUND CONDUCTOR, INSULATION DISPLACING NON-REMOVABLE SOCKET CONTACTS (.100 X .100 SPACING)
This specification sheet is approved for use by the Department of the Air Force, and is available for use by all Departments and Agencies of the Department of Defense. The complete requirements for...
March 13, 1981
CONNECTOR, ELECTRICAL, FLAT CABLE, NONENVIRONMENTAL PLUG WITH DUAL POLARIZATION, ROUND CONDUCTOR, INSULATION DISPLACING NON-REMOVABLE SOCKET CONTACTS (.100 X .100 SPACING)
A description is not available for this item.
March 13, 1980
CONNECTOR, ELECTRICAL, FLAT CABLE, NONENVIRONMENTAL PLUG WITH DUAL POLARIZATION, ROUND CONDUCTOR, INSULATION DISPLACING NON-REMOVABLE SOCKET CONTACTS (.100 X .100 SPACING)
A description is not available for this item.
September 23, 1977
CONNECTOR, ELECTRICAL, FLAT CABLE, NONENVIRONMENTAL PLUG WITH DUAL POLARIZATION, ROUND CONDUCTOR, INSULATION DISPLACING NON-REMOVABLE SOCKET CONTACTS (.100 X .100 SPACING)
A description is not available for this item.

References

Advertisement