DLA - DESC-DWG-91011

SEMICONDUCTOR DEVICE, DIODE, ULTRA FAST

inactive
Organization: DLA
Publication Date: 13 February 1991
Status: inactive
Page Count: 12
scope:

This drawing describes the requirements for fast recovery rectifiers.

The complete part number shall be as shown in the following example:

The device types shall identify the polarity and voltage of the devices as follows:

Device type Figure number 91011-01TX, TXV 1 91011-02 1 91011-03 1

Primary electrical characteristics at TC = +25°C.

intended Use:

Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM... View More

Document History

June 16, 2003
SEMICONDUCTOR DEVICE, DIODE, ULTRA FAST
A description is not available for this item.
January 18, 1994
SEMICONDUCTOR DEVICE, DIODE, ULTRA FAST
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
DESC-DWG-91011
February 13, 1991
SEMICONDUCTOR DEVICE, DIODE, ULTRA FAST
This drawing describes the requirements for fast recovery rectifiers. The complete part number shall be as shown in the following example: The device types shall identify the polarity and voltage...

References

Advertisement