DS/CWA 14050-37
Extensions for Financial Services (XFS) interface specification - Release 3.02 - Part 37: XFS MIB Device Specific Definitions - Sensors and Indicators Unit Device Class
| Organization: | DS |
| Publication Date: | 4 June 2004 |
| Status: | inactive |
| Page Count: | 31 |
| ICS Code (IT applications in banking): | 35.240.40 |
scope:
This document provides the device specific MIB definition (Management Information Base) variables for the xfsSIU sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions Programmer s Reference document. The xfsSIU version one sub-tree is identified by: xfsMIBRoot · xfsManagedService (2) · xfsSIU (8) · xfsSIUV1 (1) The xfsSIUV1 sub-tree contains the following variables: · xfsSIUInstances(1) is the number of managed services for the SIU class installed on the XFS subsystem. It is a 32 bit numerical field. · xfsSIUStatusTable(2)
Document History