FORD - WSB-M4D679-A

POLYAMIDE (PA) 66, 50% LONG GLASS FIBER REINFORCED MOLDING COMPOUND

inactive
Organization: FORD
Publication Date: 27 October 1989
Status: inactive
Page Count: 11
scope:

1. SCOPE

The materials defined by these specifications are type 66 polyamide (nylon) molding compounds, reinforced with long glass fibers (12.5 mm nominal length).

Document History

November 11, 2005
POLYAMIDE (PA) 66, 50% LONG GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are type 66 polyamide (nylon) molding compounds, reinforced with long glass fibers (12.5 mm nominal length).
November 8, 2000
POLYAMIDE (PA) 66, 50% LONG GLASS FIBER REINFORCED MOLDING COMPOUND
1. SCOPE The materials defined by these specifications are type 66 polyamide (nylon) molding compounds, reinforced with long glass fibers (12.5 mm nominal length).
WSB-M4D679-A
October 27, 1989
POLYAMIDE (PA) 66, 50% LONG GLASS FIBER REINFORCED MOLDING COMPOUND
1. SCOPE The materials defined by these specifications are type 66 polyamide (nylon) molding compounds, reinforced with long glass fibers (12.5 mm nominal length).

References

Advertisement