DLA - SMD-5962-88577

MICROCIRCUIT, DIGITAL, ECL, 3 INPUT OR-AND/OR-AND-INVERT GATE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 22 July 1988
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 10521 3-input OR-AND/OR-AND-INVERT gate

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440" × .285" × .085"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range (VCC = 0.0 V) - - - - - - - - - - - - - - - - −8.0 V dc to 0.0 V dc Input voltage range (VCC = 0.0 V)- - - - - - - - - - - - - - - - - 0.0 V dc to −5.2 V dc Storage temperature range- - - - - - - - - - - - - - - - - - - - - −65°C to +165°C Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - - +300°C Junction temperature (TJ)- - - - - - - - - - - - - - - - - - - - - +165°C Maximum power dissipation (PD) - - - - - - - - - - - - - - - - - - 130 mW Thermal resistance, junction-to-case (θJC) - - - - - - - - - - - - See MIL-M-38510, appendix C

Supply voltage (VEE) - - - - - - - - - - - - - - - - - - - - - - - −4.94 V dc minimum to −5.46 V dc maximum Ambient operating temperature range (TA) - - - - - - - - - - - - - −55°C to +125°C Minimum high level input voltage (VIH): TA = +25°C- - - - - - - - - - - - - - - - - - - - - - - - - - - −0.780 V TA = +125°C- - - - - - - - - - - - - - - - - - - - - - - - - - - −0.630 V TA = −55°C - - - - - - - - - - - - - - - - - - - - - - - - - - - −0.880 V Maximum low-level input voltage (VIL): TA = +25°C - - - - - - - - - - - - - - - - - - - - - - - - - - - −1.850 V TA = +125°C- - - - - - - - - - - - - - - - - - - - - - - - - - - −1.820 V TA = −55°C - - - - - - - - - - - - - - - - - - - - - - - - - - - −1.920 V

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

January 14, 2019
MICROCIRCUIT, DIGITAL, ECL, 3 INPUT OR-AND/OR-AND-INVERT GATE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
October 24, 2008
MICROCIRCUIT, DIGITAL, ECL, 3 INPUT OR-AND/OR-AND-INVERT GATE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 24, 2001
MICROCIRCUIT, DIGITAL, ECL, 3 INPUT OR-AND/OR-AND-INVERT GATE, MONOLITHIC SILICON
A description is not available for this item.
August 13, 1999
MICROCIRCUIT, DIGITAL, ECL, 3 INPUT OR-AND/OR-AND-INVERT GATE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for...
November 25, 1991
MICROCIRCUIT, DIGITAL, ECL, 3 INPUT OR-AND/OR-AND-INVERT GATE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for...
SMD-5962-88577
July 22, 1988
MICROCIRCUIT, DIGITAL, ECL, 3 INPUT OR-AND/OR-AND-INVERT GATE, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement