DS/EN 14035-27

Fireworks - Part 27: Rockets - Specification and test methods

inactive
Organization: DS
Publication Date: 18 July 2003
Status: inactive
Page Count: 38
ICS Code (Explosives. Pyrotechnics and fireworks): 71.100.30
scope:

This standard specifies requirements for the construction, performance, primary packaging and labelling of rockets and the corresponding test methods. It is applicable to fireworks which are classified as rockets in categories 2 and 3 in EN 14035-2.

Document History

February 24, 2005
Fireworks - Part 27: Rockets - Specification and test methods
This standard specifies requirements for the construction, performance, primary packaging and labelling of rockets and the corresponding test methods. It is applicable to fireworks which are...
DS/EN 14035-27
July 18, 2003
Fireworks - Part 27: Rockets - Specification and test methods
This standard specifies requirements for the construction, performance, primary packaging and labelling of rockets and the corresponding test methods. It is applicable to fireworks which are...
Advertisement