BSI - BS EN 3740
Bolts, Shouldered, Thin Hexagonal Head, Close Tolerance Shank, Short Thread, in Titanium Alloy, Anodized, MoS2 Lubricated Classification: 1100 MPa (at Ambient Temperature)/315 Degrees C
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 15 February 1997 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
October 31, 2019
Aerospace series - Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 coated - Classification: 1 100 MPa (at ambient temperature)/315 °C
A description is not available for this item.
BS EN 3740
February 15, 1997
Bolts, Shouldered, Thin Hexagonal Head, Close Tolerance Shank, Short Thread, in Titanium Alloy, Anodized, MoS2 Lubricated Classification: 1100 MPa (at Ambient Temperature)/315 Degrees C
A description is not available for this item.