CSA - ISO/IEC 7816-11-05

Identification cards Integrated circuit cards Part 11: Personal verification through biometric methods

inactive
Organization: CSA
Publication Date: 1 October 2005
Status: inactive
Page Count: 43
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 7816 specifies security related interindustry commands to be used for personal verification with biometric methods in integrated circuit(s) cards. It also defines the data structure and data access methods for use of the card as a carrier of the biometric reference data and/or as the device to perform the verification of a personal biometric (on-card matching). Identification of persons using biometric methods is outside the scope of this standard.

Document History

January 1, 2023
Identification cards — Integrated circuit cards — Part 11: Personal verification through biometric methods
This document specifies security-related interindustry commands that are intended to be used for personal verification through biometric methods in integrated circuit cards. It also defines the data...
January 1, 2018
Identification cards - Integrated circuit cards - Part 11: Personal verification through biometric methods
This document specifies security-related interindustry commands to be used for personal verification through biometric methods in integrated circuit cards. It also defines the data structure and data...
ISO/IEC 7816-11-05
October 1, 2005
Identification cards Integrated circuit cards Part 11: Personal verification through biometric methods
This part of ISO/IEC 7816 specifies security related interindustry commands to be used for personal verification with biometric methods in integrated circuit(s) cards. It also defines the data...
October 1, 2005
Identification cards - Integrated circuit cards - Part 11: Personal verification through biometric methods
This part of ISO/IEC 7816 specifies security related interindustry commands to be used for personal verification with biometric methods in integrated circuit(s) cards. It also defines the data...
January 1, 2005
Identification cards - Integrated circuit cards - Part 11: Personal verification through biometric methods
This part of ISO/IEC 7816 specifies security related interindustry commands to be used for personal verification with biometric methods in integrated circuit(s) cards. It also defines the data...

References

Advertisement