AIA/NAS - NASM8846

Inserts, Screw-Thread, Helical Coil

inactive
Buy Now
Organization: AIA/NAS
Publication Date: 1 May 1998
Status: inactive
Page Count: 14
scope:

Scope. This specification covers helical coil screw-thread inserts made from formed wire, the inner surfaces of which, after assembly, provide threads as specified.

Classification. Inserts shall be of the following types and classes, as

specified (see 6.2).

a. Type I - Coarse thread

(1) Class 1 - Free running.

(2) Class 2 - Screw locking (self-locking)

b. Type II - Fine thread

(1) Class 1 - Free running

(2) Class 2 - Screw locking (self-locking).

c. Type III - Taper pipe thread

(1) Class 5 - NPT pipe thread

(2) Class 6 - ANPT pipe thread

THE INITIAL RELEASE OF THIS DOCUMENT SUPERSEDES MIL-I-8846, REVISION D,

AMENDMENT 1, SUPPLEMENT 1.

LIST OF CURRENT SHEETS

NO. REV NO. REV NO. REV

1 NEW 6 NEW 11 NEW

2 NEW 7 NEW 12 NEW

3 NEW 8 NEW 13 NEW

4 NEW 9 NEW

5 NEW 10 NEW

d. Type IV - Metric-spark plug thread

(1) Class 3 - Staking (spark plug thread)

intended Use:

The inserts covered by this specification are intended for use in original design application, especially in soft materials, to provide protection against thread failures caused by stripping,... View More

Document History

July 29, 2011
INSERT, SCREW-THREAD, HELICAL COIL
The inserts covered by this specification are intended for use in an original design application, especially in soft materials, to provide protection against thread failures caused by stripping,...
NASM8846
May 1, 1998
Inserts, Screw-Thread, Helical Coil
Scope. This specification covers helical coil screw-thread inserts made from formed wire, the inner surfaces of which, after assembly, provide threads as specified. Classification. Inserts shall be...

References

Advertisement