DLA - SMD-5962-86864
MICROCIRCUITS, DIGITAL, ERASEABLE, CMOS, PROGRAMMABLE LOGIC DEVICE
| Organization: | DLA |
| Publication Date: | 26 August 1988 |
| Status: | inactive |
| Page Count: | 19 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function Access time 01 (see 6.4) 600 gate EPLD 55 ns
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline L D-9 (24-lead, 1.280" × 0.310" × 0.200"), dual-in-line package 1/ X See figure 1, (28-lead, 0.485" × 0.485" × 0.190"), J-leaded chip carrier 1/
Supply voltage range (VCC)- - - - - - - - - - - - - −2.0 V dc to 7.0 V dc Programming supply voltage (VPP)- - - - - - - - - - −2.0 V dc to +13.5 V dc DC input voltage (VI) 2/- - - - - - - - - - - - - - −0.5 V dc to VCC +0.3 V dc Power dissipation (PD)- - - - - - - - - - - - - - - 650 mW Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ) - - - - - - - - - - - - - +200°C Thermal resistance, junction-to-case (θJC) Case L - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case X - - - - - - - - - - - - - - - - - - - - - 20° C/W 3/ DC supply current, (ICC or ISS) - - - - - - - ±100 mA DC output current, (IO) per pin - - - - - - - - - ±25 mA
Supply voltage (VCC)- - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Input low voltage(VIL)- - - - - - - - - - - - - - - −0.3 V dc to +0.8 V dc Input high voltage (VIH)- - - - - - - - - - - - - - +2.0 V dc to VCC +0.3 V dc Case operating temperature range (TC) - - - - - - - −55°C to +125°C Input rise time (TR)- - - - - - - - - - - - - - - - 500 ns maximum Input fall time (TE)- - - - - - - - - - - - - - - - 500 ns maximum Clock pins, rise time - - - - - - - - - - - - - - - 100 ns maximum Clock pins, fall time - - - - - - - - - - - - - - - 100 ns maximum
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History