CEN - EN ISO 8673
Hexagon Nuts, Style 1, with Metric Fine Pitch Thread - Product Grades A and B
inactive
| Organization: | CEN |
| Publication Date: | 1 November 2000 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Nuts): | 21.060.20 |
Document History
September 1, 2023
Fasteners - Hexagon regular nuts (style 1), with fine pitch thread
This document specifies the characteristics of hexagon regular nuts (style 1), in steel and stainless steel, with metric fine pitch thread 8 mm to 39 mm, and with product grades A and B.
NOTE For...
December 1, 2012
Hexagon regular nuts (style 1) with metric fine pitch thread - Product grades A and B
This International Standard specifies the geometry of hexagon nuts with nominal thread diameter from 8 mm up to and including 64 mm and the mechanical properties of hexagon regular nuts (style 1)...
EN ISO 8673
November 1, 2000
Hexagon Nuts, Style 1, with Metric Fine Pitch Thread - Product Grades A and B
A description is not available for this item.