DS/ISO/IEC 9171-2
Information technology - 130 mm optical disk cartridge, write once, for information interchange - Part 2: Recording format
active, Most Current
| Organization: | DS |
| Publication Date: | 17 August 1993 |
| Status: | active |
| ICS Code (Optical storage devices): | 35.220.30 |
scope:
This part of ISO/IEC 9171 specifies two formats for the physical disposition of the tracks and sectors, the error correction codes, the modulation methods used for recording and the quality of the recorded signals.
Document History
DS/ISO/IEC 9171-2
August 17, 1993
Information technology - 130 mm optical disk cartridge, write once, for information interchange - Part 2: Recording format
This part of ISO/IEC 9171 specifies two formats for the physical disposition of the tracks and sectors, the error correction codes, the modulation methods used for recording and the quality of the...