The material defined by this specification is a color pigmented polyvinyl chloride molding compound. This specification offers various durometer hardnesses and a range of physical properties.
1. SCOPE The materials defined by these specifications are polish resistant, thermosetting acrylic baking enamels suitable for exterior exposure on large, highly visible surfaces.
The material defined by this specification is a polish resistant, thermosetting acrylic baking enamel suitable for exterior exposure on large, highly visible sheet metal surfaces.
1. SCOPE The material defined by this specification is an amino modified thermo-setting acrylic resin, in the form of finely divided particles dispersed in a non-aqueous solvent, which is a pigmented...