DS/EN 301460-3 V1.1.1

Fixed Radio Systems; Point-to-multipoint equipment; Part 3: Point-to-multipoint digital radio systems below 1 GHz -Additional parameters for FH-CDMA systems

active, Most Current
Organization: DS
Publication Date: 15 July 2001
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

1 Scope 1.1 Applications Refer to EN 301 460-1 [1]. 1.2 Frequencies Refer to EN 301 460-1 [1].

Document History

DS/EN 301460-3 V1.1.1
July 15, 2001
Fixed Radio Systems; Point-to-multipoint equipment; Part 3: Point-to-multipoint digital radio systems below 1 GHz -Additional parameters for FH-CDMA systems
1 Scope 1.1 Applications Refer to EN 301 460-1 [1]. 1.2 Frequencies Refer to EN 301 460-1 [1].
Advertisement