BHMA - ANSI A156.115

HARDWARE PREPARATION IN STEEL DOORS AND STEEL FRAMES

inactive
Buy Now
Organization: BHMA
Publication Date: 1 January 2006
Status: inactive
Page Count: 22
scope:

This Standard covers all significant dimensional attributes for mounting common hardware products in steel doors and frames. All dimensions shall be as shown on the accompanying drawings.

This standard was developed to show only the most commonly used preparations for door hardware, and provide targets for standardization. Where multiple configurations are in common usage, separate drawings are provided. For other configurations, it is recognized that these standards may be used in part, or with exceptions, while still providing some degree of basic guidance and standardization.

Document History

January 1, 2016
HARDWARE PREPARATION IN STEEL DOORS AND STEEL FRAMES
SCOPE AND PURPOSE  These Standards cover all significant dimensional attributes for mounting common hardware products in steel doors and frames. All dimensions shall be as shown on the accompanying...
January 1, 2014
HARDWARE PREPARATION IN STEEL DOORS AND STEEL FRAMES
SCOPE AND PURPOSE These Standards cover all significant dimensional attributes for mounting common hardware products in steel doors and frames. All dimensions shall be as shown on the accompanying...
ANSI A156.115
January 1, 2006
HARDWARE PREPARATION IN STEEL DOORS AND STEEL FRAMES
This Standard covers all significant dimensional attributes for mounting common hardware products in steel doors and frames. All dimensions shall be as shown on the accompanying drawings. This...

References

Advertisement