IEC 60623

Secondary Cells and Batteries Containing Alkaline or Other Non-Acid Electrolytes - Vented Nickel-Cadmium Prismatic Rechargeable Single Cells

inactive
Buy Now
Organization: IEC
Publication Date: 1 September 2001
Status: inactive
Page Count: 42
ICS Code (Other cells and batteries): 29.220.99
scope:

This International Standard specifies marking, designation, dimensions, tests and requirements for vented nickel-cadmium prismatic secondary single cells.

NOTE In this context, "prismatic" refers to cells having rectangular sides and base.

When there exists an IEC standard specifying test conditions and requirements for cells used in special applications and which is in conflict with this standard, the former shall take precedence.

Document History

January 1, 2017
Secondary cells and batteries containing alkaline or other non-acid electrolytes – Vented nickel-cadmium prismatic rechargeable single cells
IEC 60623 specifies marking, designation, dimensions, tests and requirements for vented nickel-cadmium prismatic secondary single cells NOTE In this context, "prismatic" refers to cells having...
IEC 60623
September 1, 2001
Secondary Cells and Batteries Containing Alkaline or Other Non-Acid Electrolytes - Vented Nickel-Cadmium Prismatic Rechargeable Single Cells
This International Standard specifies marking, designation, dimensions, tests and requirements for vented nickel-cadmium prismatic secondary single cells. NOTE In this context, "prismatic" refers to...
January 1, 1990
Vented Nickel-Cadmium Prismatic Rechargeable Single Cells; (Amendment 1-2:1992) (CENELEC EN 60623: 1995)
A description is not available for this item.

References

Advertisement