DLA - SMD-5962-86723 REV A

MICROCIRCUIT, DIGITAL, BIPOLAR, OCTAL, 3-STATE, BIDIRECTIONAL, BUS TRANSCEIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 7 March 1990
Status: inactive
Page Count: 18
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 2947 Octal, 3-state, bidirectional, bus transceivers noninverting 02 2946 Octal, 3-state, bidirectional, bus transceivers inverting

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358 × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range- - - - - - - - - - - - - - - - - −1.5 V dc to +5.5 V dc Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - - - 775 mW Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - +175°C

Supply Voltage range (VCC) - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Minimum high level input voltage (VIH) - - - - - - - 2.0 V Maximum low level input voltage (VIL)- - - - - - - - 0.7 V Ambient operating temperature range (TA) - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

June 15, 2020
MICROCIRCUIT, DIGITAL, BIPOLAR, OCTAL, 3-STATE, BIDIRECTIONAL, BUS TRANSCEIVER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
July 13, 2015
MICROCIRCUIT, DIGITAL, BIPOLAR, OCTAL, 3-STATE, BIDIRECTIONAL, BUS TRANSCEIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 12, 2009
MICROCIRCUIT, DIGITAL, BIPOLAR, OCTAL, 3-STATE, BIDIRECTIONAL, BUS TRANSCEIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
November 28, 2001
MICROCIRCUIT, DIGITAL, BIPOLAR, OCTAL, 3-STATE, BIDIRECTIONAL, BUS TRANSCEIVER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-86723 REV A
March 7, 1990
MICROCIRCUIT, DIGITAL, BIPOLAR, OCTAL, 3-STATE, BIDIRECTIONAL, BUS TRANSCEIVER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
February 9, 1987
MICROCIRCUIT, DIGITAL, BIPOLAR, OCTAL, 3-STATE, BIDIRECTIONAL, BUS TRANSCEIVER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement