ISO/IEC 15459-2

Information technology Unique identifiers Part 2: Registration procedures

inactive
Buy Now
Organization: ISO
Publication Date: 1 March 2006
Status: inactive
Page Count: 18
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 15459 specifies the procedural requirements to maintain a non-significant, unique identifier for item management applications, and outlines the obligations of the Registration Authority and Issuing Agencies.

This part of ISO/IEC 15459 excludes those items where ISO has designated Maintenance Agencies or Registration Authorities to provide identification schemes. It does not apply to

- freight containers, because their unique coding is specified in ISO 6346, Freight containers - Coding, identification and marking;

- vehicles, because their unique identification is specified in ISO 3779, Road vehicles - Vehicle identification number (VIN) - Content and structure;

- car radios, because their unique identification is specified in ISO 10486, Passenger cars - Car radio identification number (CRIN).

The exclusion also applies to ISO 2108, Information and documentation - International standard book number (ISBN) and ISO 3297, Information and documentation - International standard serial number (ISSN).

NOTE The scope of each of ISO 2108 and ISO 3297 identifies the title rather than the individual copy of a book or periodical. As such, the level of identification achieved is at a level higher than the unique identity required to be compliant with this part of ISO/IEC 15459.

Document History

March 1, 2015
Information technology - Automatic identification and data capture techniques - Unique identification - Part 2: Registration procedures
This part of ISO/IEC 15459 specifies the procedural requirements to maintain identities and outlines the obligations of the Registration Authority. This part of ISO/IEC 15459 excludes those entities...
ISO/IEC 15459-2
March 1, 2006
Information technology Unique identifiers Part 2: Registration procedures
This part of ISO/IEC 15459 specifies the procedural requirements to maintain a non-significant, unique identifier for item management applications, and outlines the obligations of the Registration...
December 1, 1999
Information Technology - Unique Identification of Transport Units - Part 2: Registration Procedures
A description is not available for this item.

References

Advertisement