CEN - EN 303-2

Heating Boilers - Heating Boilers with Forced Draught Burners - Part 2: Special Requirements for Boilers with Atomizing Oil Burners

inactive
Organization: CEN
Publication Date: 1 September 1992
Status: inactive
Page Count: 5
ICS Code (Installations in buildings): 91.140

Document History

August 1, 2017
Heating boilers - Part 2: Heating boilers with forced draught burners - Special requirements for boilers with atomizing oil burners
This European Standard is applicable to boilers used for central heating in accordance with EN 303-1:2017 up to a nominal heat output of 1 000 kW and EN 303-4 up to a nominal heat output of 70 kW...
October 1, 1998
Heating boilers Part 2: Heating boilers with forced draught burners Special requirements for boilers with atomizing oil burners
A description is not available for this item.
October 1, 1998
Heating Boilers - Part 2: Heating Boilers with Forced Draught Burners - Special Requirements for Boilers with Atomizing Oil Burners
A description is not available for this item.
EN 303-2
September 1, 1992
Heating Boilers - Heating Boilers with Forced Draught Burners - Part 2: Special Requirements for Boilers with Atomizing Oil Burners
A description is not available for this item.
Advertisement