NPFC - A-A-51152

FILES, ROTARY, CYLINDRICAL SHAPE, BALL NOSE, HIGH SPEED STEEL OR TUNGSTEN CARBIDE

inactive
Buy Now
Organization: NPFC
Publication Date: 14 April 1986
Status: inactive
Page Count: 9
scope:

This description covers cylindrical shape, ball nose, high speed steel or tungsten carbide rotary files of the standard, heavy duty, commercial type, which are used in a production environment. Figure 1 depicts the shape of these files.

Rotary files shall be of the following types, styles, sizes, and .classes. The type, style, size, and class to be furnished shall be as specified (see 6.1).

Type I - High speed steel. Type II - Tungsten carbide. Style A - Right hand spiral fluting. Style B - Right hand spiral fluting with chip breaker. Style C - Double cut fluting. Style D - Diamond cut fluting. Size - Sizes shall be selected from tables I and II for the type rotary file specified. Class a - Coarse tooth spacing (see tables III and IV). Class b - Medium tooth spacing (see tables III and IV). Class c - Fine tooth spacing (see tables III and IV).

Document History

October 3, 2022
Files, Rotary, Cylindrical Shape, Ball Nose, High Speed Steel or Tungsten Carbide
A description is not available for this item.
December 8, 2017
Files, Rotary, Cylindrical Shape, Ball Nose, High Speed Steel or Tungsten Carbide
A description is not available for this item.
February 6, 2013
Files, Rotary, Cylindrical Shape, Ball Nose, High Speed Steel or Tungsten Carbide
A description is not available for this item.
August 26, 2004
FILES, ROTARY, CYLINDRICAL SHAPE, BALL NOSE, HIGH SPEED STEEL OR TUNGSTEN CARBIDE
This commercial item description (CID) establishes the government acquisition requirements for high speed steel or tungsten carbide, cylindrical shaped, ball nosed, rotary files.
A-A-51152
April 14, 1986
FILES, ROTARY, CYLINDRICAL SHAPE, BALL NOSE, HIGH SPEED STEEL OR TUNGSTEN CARBIDE
This description covers cylindrical shape, ball nose, high speed steel or tungsten carbide rotary files of the standard, heavy duty, commercial type, which are used in a production environment....

References

Advertisement