ETSI - PRETS 300 092-2
Integrated Services Digital Network (ISDN); Calling Line Identification Presentation (CLIP) Supplementary Service Digital Subscriber Signalling One (DSS1) Protocol Part 2: Protocol Implementation Conformance Statement (PICS) Proforma
| Organization: | ETSI |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 21 |
scope:
This second part of ETS 300 092 is applicable to the stage three of the Calling Line Identification Presentation (CLIP) supplementary service for the pan-European Integrated Services Digital Network (ISDN) as provided by European public telecommunications operators at the T reference point or coincident S and T reference point (as defined in CCITT Recommendation 1,411 [10]) by means of the Digital Subscriber Signalling System No. One (DSS1) Stage three identifies the protocol procedures and switching functions needed to support a telecommunications service (see CCITT Recommendation I.130 [9]).
This ETS provides the Protocol Implementation Conformance Statement (PICS) proforma for ISDN DSS1 CLIP supplementary service protocol as specified in ETS 300 089 [1] (stage one), ETS 300 091 [2] (stage two) and ETS 300 092-1 [3] (stage three) in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [8].
Document History