AIR FORCE - A-A-59732B

SCALE, VEHICLE PLATFORM

inactive
Organization: AIR FORCE
Publication Date: 14 December 2004
Status: inactive
Page Count: 6
scope:

This CID covers a rugged, environmentally protected, commercial type, vehicle platform scale set with a single scale capacity of 20,000 pounds and a nominal inaccuracy of +/− 1 percent of applied load. These scales are used as a set to weigh wheeled military vehicles and cargo in remote areas, on unimproved and improved surfaces as well as satisfactorily operating in all environmental conditions. Their purpose is to maximize flight safety and aircraft utilization at main operating bases, forward operating bases, landing zones, and under bare base operations.

Document History

July 10, 2017
Scale, Vehicle Platform
A description is not available for this item.
March 17, 2012
Scale, Vehicle Platform
This commercial item description (CID) covers a rugged, environmentally protected, commercial type, vehicle platform scale set with a single scale capacity of 20,000 pounds and a nominal inaccuracy...
March 17, 2006
SCALE, VEHICLE PLATFORM
This commercial item description (CID) covers a rugged, environmentally protected, commercial type, vehicle platform scale set with a single scale capacity of 20,000 pounds and a nominal inaccuracy...
A-A-59732B
December 14, 2004
SCALE, VEHICLE PLATFORM
This CID covers a rugged, environmentally protected, commercial type, vehicle platform scale set with a single scale capacity of 20,000 pounds and a nominal inaccuracy of +/− 1 percent of applied...
May 14, 2003
SCALE, VEHICLE PLATFORM
This Commercial Item Description covers a rugged, environmentally protected, commercial type, man-portable vehicle platform scale with a capacity of 20,000 pounds and a nominal inaccuracy of +/− 1...
July 11, 2002
SCALE, VEHICLE PLATFORM
This Commercial Item Description covers a rugged, environmentally protected, commercial type, man-portable vehicle platform scale with a capacity of 20,000 pounds and a nominal inaccuracy of +/−1...
Advertisement