DS/EN ISO 11114-3/AC

Transportable gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 3: Autogenous ignition test in oxygen atmosphere

inactive
Organization: DS
Publication Date: 24 November 1998
Status: inactive
Page Count: 10
ICS Code (Pressure vessels): 23.020.30
scope:

The standard specifies a test method to determine the autogenous ignition temperature of non-metallic materials in pressurized gaseous oxygen. Autogenous ignition temperature is a criterion for ranking materials, and can be used to assist with the choice of materials used in the presence of gaseous oxygen. Annex B of this standard is a comprehensive bibliography of the published material on which this standard is based.

Document History

February 3, 2011
Gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 3: Autogenous ignition test for non-metallic materials in oxygen atmosphere
ISO 11114-3:2010 specifies a test method to determine the autogenous ignition temperature of non-metallic materials in pressurized gaseous oxygen. The autogenous ignition temperature is one criterion...
DS/EN ISO 11114-3/AC
November 24, 1998
Transportable gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 3: Autogenous ignition test in oxygen atmosphere
The standard specifies a test method to determine the autogenous ignition temperature of non-metallic materials in pressurized gaseous oxygen. Autogenous ignition temperature is a criterion for...
February 11, 1998
Transportable gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 3: Autogenous ignition test in oxygen atmosphere
The standard specifies a test method to determine the autogenous ignition temperature of non metallic materials in pressurized gaseous oxygen. Autogenous ignition temperature is a criterion for...
Transportable gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 3: Autogenous ignition test for non-metallic materials in oxygen atmosphere (ISO/FDIS 11114-3:2010)
This standard specifies a test method to determine the autogenous ignition temperature of non metallic materials in pressurized gaseous oxygen. Autogenous ignition temperature is one of the criteria...
Transportable gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 3: Autogenous ignition test in oxygen atmosphere (ISO/DIS 11114-3:2008)
This standard specifies a test method to determine the autogenous ignition temperature of non metallic materials in pressurized gaseous oxygen. Autogenous ignition temperature is one of the criteria...
Advertisement