NPFC - MIL-T-11823
TUBING, STEEL, ROUND, FOR PRIMERS AND BURSTERS
| Organization: | NPFC |
| Publication Date: | 10 March 1952 |
| Status: | inactive |
| Page Count: | 8 |
scope:
- This specification covers seamless, electric resistance welded, and furnace butt welded carbon steel round tubing, with outside diameter up to and including 2-¾ inches and maximum wall thickness of 0.165 inch, for use in the manufacture of percussion primer bodies, burster casings and burster tubes.
Tubing shall be furnished in the following classes, as specified (see 3.3):
Class 36
Class 36 A
Class 55 A
class 60
Class 60 A
Class 65
Class 70
Class 75
Document History