DS/EN 300294 V1.4.1

Television systems; 625-line television Wide Screen Signalling (WSS)

active, Most Current
Organization: DS
Publication Date: 21 August 2003
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document is applicable to 625-line PAL and SECAM systems in use, in case, where wide screen signalling is required by the broadcasters. It specifies the wide screen signalling information, the coding and the way of incorporating the coded information into a 625-line system. The wide screen signalling information contains information on the aspect ratio range of the transmitted signal and its position, on the position of the subtitles and on the camera/film mode. Furthermore signalling for EDTV and for surround sound is included. Some bits are reserved for future use. The present document specifies the transmitted signal. Annex A gives the rules of operation for the minimum requirements for receiver display formats as well as for subtitling. Annex B gives recommendations. Annex C gives a guideline for copyright information. Annex D describes how the one remaining unused bit can be used to convey multi-bit information.

Document History

DS/EN 300294 V1.4.1
August 21, 2003
Television systems; 625-line television Wide Screen Signalling (WSS)
The present document is applicable to 625-line PAL and SECAM systems in use, in case, where wide screen signalling is required by the broadcasters. It specifies the wide screen signalling...
December 9, 2001
Television systems; 625-line television Wide Screen Signalling (WSS)
This European Standard (Telecommunications series) is applicable to 625-line PAL and SECAM systems in use, in case, where wide screen signalling is required by the broadcasters. It specifies the wide...
Advertisement