NPFC - MIL-PRF-32232
UNIVERSAL JOINT, RIGHT ANGLE, OFFSET, SHIPBOARD USE
| Organization: | NPFC |
| Publication Date: | 15 November 2006 |
| Status: | active |
| Page Count: | 11 |
scope:
This performance specification covers Right Angle Offset (RAO) universal joints designed to transmit up to 18,000 inch-pounds of torque between misaligned and/or offset shafts. RAO universal joints are double universal joints and can accommodate compound angles up to 90 degrees (45 degrees per joint in any direction) replacing pin-and-cube universal joints and gear boxes in remote operator arrangements installed on Navy surface ships and submarines.
intended Use:
RAO universal joints are designed to transmit up to 18,000 inch-pounds of torque between misaligned and/or offset shafts. RAO universal (double) joints accommodate compound angles up to 90 degrees... View More
Document History