DLA - SMD-5962-90863 REV A
MICROCIRCUIT, LINEAR, ANALOG INTERFACE CIRCUIT, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 27 September 1993 |
| Status: | inactive |
| Page Count: | 36 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device class Q and M) and space application (device class V) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q or V devices shall meet or exceed the electrical performance characteristics specified in table I herein after exposure to the specified irradiation levels specified in the absolute maximum ratings herein and the RHA marked device shall be marked in accordance with MIL-I-38535. A dash (-) indicates a non RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 TLC32040M Analog interface circuit 02 TLC32044M Voice-band analog interface circuit 03 TLC32046M Wide-band analog interface circuit
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X GDIP1-T28 or CDIP2-T28 28 dual-in-line 3 CQCC1-N28 28 square leadless chip carrier
The lead finish shall be as specified in MIL-STD-883 for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Positive analog supply voltage (VCC+) 2/ - - - - - - - - - −0.3 V to 15 V Digital supply voltage (VDD) - - - - - - - - - - - - - - - - −0.3 V to 15 V Output voltage (VOUT) - - - - - - - - - - - - - - - - - - - −0.3 V to 15 V Input voltage (VIN) - - - - - - - - - - - - - - - - - - - - −0.3 V to 15 V Digital ground voltage - - - - - - - - - - - - - - - - - - - −0.3 V to 15 V Storage temperature range - - - - - - - - - - - - - - - - - −65°C to 150°C Power dissipation (PD) - - - - - - - - - - - - - - - - - - - 4 W Thermal resistance, junction-to-case (θJC) - - - - - - - - - See MIL-STD-1835 Junction temperature (TJ)- - - - - - - - - - - - - - - - - - +150°C Lead temperature soldering 1.6 mm (1/16 inch) from case for 60 seconds: - - - - - - - - - - - - - - - - - - - - +300°C
Positive analog supply voltage (VCC+) 3/ - - - - - - - - - 4.75 V minimum to 5.25 V maximum Negative analog Supply voltage (VCC−) 3/ - - - - - - - - - −4.75 V minimum to −5.25 V maximum Digital supply voltage (VDD) 3/ - - - - - - - - - - - - - 4.75 V minimum to 5.25 V maximum Digital ground voltage with respect to ANLG GND, DGTL GND - 0 V nominal High-level input voltage (VIH) - - - - - - - - - - - - - - +2.0 V minimum Low-level input voltage (VIL) - - - - - - - - - - - - - - - +0.8 V maximum Load resistance at OUT+ and/or OUT− (RL) - - - - - - - - - 300Ω minimum Master clock (MCLK) frequency 4/ - - - - - - - - - - - - - 10.368 MHz maximum Load capacitance at OUT+ and/or OUT− (CL) - - - - - - - - - 100 pF maximum A/D or D/A conversion rate - - - - - - - - - - - - - - - - 16 kHz maximum Conversion rate - - - - - - - - - - - - - - - - - - - - - - 20 kHz Ambient operating temperature range, (TA) - - - - - - - - - −55°C to 125°C Analog input amplifier common mode input voltage 5/ - - - - ±1.5 V maximum
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History