DLA - SMD-5962-86819 REV B
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, HEX BUFFERS, INVERTING LOGIC LEVEL DOWN CONVERTERS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 30 October 1990 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54HC4049 Buffers, hex inverting logic level down converters
The case outlines shall be as designated in appendix C of MIL-M-38510 and as follows:
Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
Supply voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - - - - - - −0.5 V dc to +16 V dc DC output voltage- - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Clamp diode current - - - - - - - - - - - - - - - - - ±20 mA DC output current (per pin)- - - - - - - - - - - - - - ±25 mA DC VCC or GND current (per pin)- - - - - - - - - - - - ±50 mA Storage temperature range- - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 2/- - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - - - +260°C Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - - +175°C
Supply voltage (VCC) - - - - - - - - - - - - - - - - - +2.0 V dc to +6.0 V dc Case operating temperature range (TC) - - - - - - - - −55°C to +125°C Input rise or fall time: VCC = 2.0 V- - - - - - - - - - - - - - - - - - - - - 0 to 1,000 ns VCC = 4.5 V- - - - - - - - - - - - - - - - - - - - - 0 to 500 ns VCC = 6.0 V- - - - - - - - - - - - - - - - - - - - - 0 to 400 ns Input voltage range (VIN)- - - - - - - - - - - - - - - 0.0 V dc to +15 V dc Output voltage range (VOUT)- - - - - - - - - - - - - - 0.0 V dc to VCC
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History