EGSA - 100S

PERFORMANCE STANDARD FOR TRANSFER SWITCHES FOR USE WITH ENGINE/GENERATOR SETS

active, Most Current
Organization: EGSA
Publication Date: 1 January 1996
Status: active
scope:

This standard applies to transfer switch equipment which is designed primarily for use with engine/generator sets used as the standby or emergency source of power and for which there is load interruption (break before make operation) during transfer.

Rated voltage covered in this standard shall not exceed 600 VAC and includes equipment provided with or without an enclosure.

Document History

100S
January 1, 1996
PERFORMANCE STANDARD FOR TRANSFER SWITCHES FOR USE WITH ENGINE/GENERATOR SETS
This standard applies to transfer switch equipment which is designed primarily for use with engine/generator sets used as the standby or emergency source of power and for which there is load...

References

Advertisement