DLA - DESC-DWG-90048 REV B

RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE 0705

inactive
Organization: DLA
Publication Date: 21 October 1993
Status: inactive
Page Count: 6
scope:

This drawing describes the requirements for a zero-ohm chip resistor.

The part may be ordered with two different termination types; configuration A, a one-surface termination, and configuration B, a wrap-around termination. The complete PIN shall be as shown in the following example:

intended Use:

Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended, also for use in surface mount applications.

Document History

May 30, 2014
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE 0705
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
April 12, 2005
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE 0705
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
May 3, 2004
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE 0705
A description is not available for this item.
November 7, 2003
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE 0705
A description is not available for this item.
April 5, 1999
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE 0705
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
DESC-DWG-90048 REV B
October 21, 1993
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE 0705
This drawing describes the requirements for a zero-ohm chip resistor. The part may be ordered with two different termination types; configuration A, a one-surface termination, and configuration B, a...
March 2, 1992
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE 0705
A description is not available for this item.
August 28, 1990
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE 0705
A description is not available for this item.

References

Advertisement