DS/EN 1726-1/A1
Safety of industrial trucks - Self-propelled trucks up to and including 10000 kg capacity and industrial tractors with a drawbar pull up to and including 20000 N - Part 1: General requirements
| Organization: | DS |
| Publication Date: | 2 July 2004 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This Amendment applies to trucks put on the market after the date of publication. This amendment to EN 1726-1:1998 covers the need to include the requirement for operator restraint and the specification requirements and test procedure for operator restraint systems, resulting from issues raised by the EU Commission Standing Committee 98/37. This amendment A1 covers the necessary additional precautions by replacing existing text of EN 1726-1:1998 or adding new clauses as indicated.
Document History