NAVY - MIL-C-5541 (1)
CHEMICAL CONVERSION COATINGS ON ALUMINUM AND ALUMINUM ALLOYS
inactive
| Organization: | NAVY |
| Publication Date: | 28 March 1950 |
| Status: | inactive |
| Page Count: | 1 |
Document History
February 7, 2024
Chemical Conversion Coatings on Aluminum and Aluminum Alloys
A description is not available for this item.
April 9, 2019
Chemical Conversion Coatings on Aluminum and Aluminum Alloys
A description is not available for this item.
July 11, 2006
CHEMICAL CONVERSION COATINGS ON ALUMINUM AND ALUMINUM ALLOYS
The conversion coatings covered by this specification are intended for use, throughout the Department of Defense, on aluminum and aluminum alloy substrates that are not anodized. They are used to...
November 30, 1990
CHEMICAL CONVERSION COATINGS ON ALUMINUM AND ALUMINUM ALLOYS
Class 1A chemical conversion coatings are intended to provide corrosion prevention when left unpainted as well as to improve adhesion of paint finish systems on aluminum and aluminum alloys. Coatings...
February 28, 1989
CHEMICAL CONVERSION COATINGS ON ALUMINUM AND ALUMINUM ALLOYS
This specification covers the requirements for the classes of chemical conversion coatings formed by the reaction of chemical conversion materials and the surfaces of aluminum and aluminum alloys....
April 14, 1981
CHEMICAL CONVERSION COATINGS ON ALUMINUM AND ALUMINUM ALLOYS
specification covers the requirements for two classes of chemical conversion coatings formed by the reaction of chemical conversion materials and the surfaces of aluminum and aluminum alloys. This...
November 30, 1972
CHEMICAL CONVERSION COATINGS ON ALUMINUM AND ALUMINUM ALLOYS
A description is not available for this item.
September 30, 1971
CHEMICAL CONVERSION COATINGS ON ALUMINUM AND ALUMINUM ALLOYS
A description is not available for this item.
July 30, 1970
CHEMICAL CONVERSION COATINGS ON ALUMINUM AND ALUMINUM ALLOYS
This specification covers the requirements for chemical conversion coatings formed by the reaction of chemical conversion materials and the surfaces of aluminum and aluminum alloys.
March 31, 1964
CHEMICAL CONVERSION COATINGS ON ALUMINUM AND ALUMINUM ALLOYS
Class 1. These chemical films are intended as a corrosion-preventive film for aluminum and aluminum alloys. This type of film may be used in lieu of anodic films conforming to Specification...
MIL-C-5541 (1)
March 28, 1950
CHEMICAL CONVERSION COATINGS ON ALUMINUM AND ALUMINUM ALLOYS
A description is not available for this item.
January 9, 1950
CHEMICAL CONVERSION COATINGS ON ALUMINUM AND ALUMINUM ALLOYS
A description is not available for this item.