ASD-STAN - PREN 4173

Aerospace Series Lockbolts, 100 Degree Countersunk Normal Head, Sheartype, Close Tolerance, in Titanium Alloy 6AL4V, Anodized, or Aluminium Coated, Metric Series Classification : 1 100 MPa (at Ambient Temperature)/ 315 Degrees Celsius

inactive
Organization: ASD-STAN
Publication Date: 1 June 1993
Status: inactive
Page Count: 8

Document History

December 31, 1999
Aerospace Series Lockbolts, 100 Degree Countersunk Normal Head, Sheartype, Close Tolerance, in Titanium Alloy TI-P64001, Anodized, Metric Series Classification: 1 100 MPa (at Ambient Temperature)/ 315 Degrees Celsius
A description is not available for this item.
PREN 4173
June 1, 1993
Aerospace Series Lockbolts, 100 Degree Countersunk Normal Head, Sheartype, Close Tolerance, in Titanium Alloy 6AL4V, Anodized, or Aluminium Coated, Metric Series Classification : 1 100 MPa (at Ambient Temperature)/ 315 Degrees Celsius
A description is not available for this item.
Advertisement