DLA - DSCC-VID-V62/03628 REV B

MICROCIRCUIT, DIGITAL-LINEAR, LOW POWER, DUAL, 12-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 29 September 2005
Status: inactive
Page Count: 15
scope:

This drawing documents the general requirements of a high performance low power, dual, digital-to-analog converter with internal reference and power down microcircuit, with an operating temperature ranges of −40°C to +125°C for device type 01 and of −55°C to +125°C for device type 02.

Document History

March 19, 2019
MICROCIRCUIT, DIGITAL-LINEAR, LOW POWER, DUAL, 12-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance low power, dual, digital-to-analog converter with internal reference and power down microcircuit, with an operating temperature...
October 28, 2013
MICROCIRCUIT, DIGITAL-LINEAR, LOW POWER, DUAL, 12-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance low power, dual, digital-to-analog converter with internal reference and power down microcircuit, with an operating temperature...
DSCC-VID-V62/03628 REV B
September 29, 2005
MICROCIRCUIT, DIGITAL-LINEAR, LOW POWER, DUAL, 12-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance low power, dual, digital-to-analog converter with internal reference and power down microcircuit, with an operating temperature...
October 31, 2003
MICROCIRCUIT, DIGITAL-LINEAR, LOW POWER, DUAL, 12-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN, MONOLITHIC SILICON
A description is not available for this item.
Advertisement