ASD-STAN - PREN 3661-001

Aerospace Series Circuit Breakers, Single-Pole, Temperature Compensated, Rated Current 20 A to 50 A Part 001: Technical Specification

inactive
Organization: ASD-STAN
Publication Date: 31 October 1997
Status: inactive
Page Count: 17

Document History

November 1, 2021
Aerospace series — Circuit breakers, single-pole, temperature compensated, rated currents 20 A to 50 A — Part 001: Technical specification
This document specifies the single-pole temperature compensated circuit breakers with signal contacts, polarized or not, rated from 20 A to 50 A and used in aircraft on-board circuits. It describes...
Aerospace Series Circuit Breakers, Single-Pole, Temperature Compensated, Rated Current 20 A to 50 A Part 001: Technical Specification
A description is not available for this item.
January 1, 1999
Aerospace Series Circuit Breakers, Single-Pole, Temperature Compensated, Rated Current 20 A to 50 A Part 001: Technical Specification
A description is not available for this item.
PREN 3661-001
October 31, 1997
Aerospace Series Circuit Breakers, Single-Pole, Temperature Compensated, Rated Current 20 A to 50 A Part 001: Technical Specification
A description is not available for this item.
Advertisement