IEEE 1309
Calibration of Electromagnetic Field Sensors and Probes, Excluding Antennas, from 9 kHz to 40 GHz
inactive
Buy Now
| Organization: | IEEE |
| Publication Date: | 20 June 1996 |
| Status: | inactive |
| Page Count: | 70 |
Document History
October 31, 2013
Calibration of Electromagnetic Field Sensors and Probes (Excluding Antennas) from 9 kHz to 40 GHz
This standard includes calibration methods for electromagnetic field sensors and probes, excluding antennas per se, for the frequency range from 9 kHz to 40 GHz. The standard defines the...
June 9, 2005
Calibration of Electromagnetic Field Sensors and Probes, Excluding Antennas, from 9 kHz to 40 GHz
Foreword
Consensus calibration methods for electromagnetic (EM) field sensors and probes are provided. Data recording and reporting requirements are given, and a method for determining uncertainty is...
IEEE 1309
June 20, 1996
Calibration of Electromagnetic Field Sensors and Probes, Excluding Antennas, from 9 kHz to 40 GHz
A description is not available for this item.