DS/EN 558-1

Industrial valves - Face-to-face and centre-to-face dimensions of metal valves for use in flanged pipe systems - Part 1: PN-designated valves

inactive, Most Current
Organization: DS
Publication Date: 31 October 1995
Status: inactive
Page Count: 23
ICS Code (Valves in general): 23.060.01
scope:

This part of the Standard specifies face-to-face (FTF) and centre-to-face (CTF) dimensions for PN designated metal valves used in flanged pipe systems. This part covers valves having the following PN and DN values: PN 2,5; PN 6; PN 10; PN 16; PN 25; PN 40; PN 63; PN 100. DN 10; DN 15; DN 20; DN 25; DN 32; DN 40; DN 50; DN 65; DN 80: DN 100; DN 125; DN 150; DN 200; DN 250; DN 300; DN 350; DN 400; DN 450; DN 500; DN 700 DN 800; DN 900; DN 1 000; DN 1 200; DN 1 400; DN 1 600; DN 1 800; DN 2 000. Face-to-face dimensions of automatic steam traps are specified in EN 26554.

Document History

DS/EN 558-1
October 31, 1995
Industrial valves - Face-to-face and centre-to-face dimensions of metal valves for use in flanged pipe systems - Part 1: PN-designated valves
This part of the Standard specifies face-to-face (FTF) and centre-to-face (CTF) dimensions for PN designated metal valves used in flanged pipe systems. This part covers valves having the following PN...
Advertisement