This document references:
ASME B16.3 - Malleable Iron Threaded Fittings Classes 150 and 300
Published by ASME
on
November 30, 2016
This Standard covers malleable iron threaded fittings, Classes 150 and 300. It also contains provisions for using steel for caps and couplings in Class 150 for NPS 3⁄8 and smaller. This Standard...
This document references:
B16.4 - Gray Iron Threaded Fittings Classes 125 and 250
Published by ASME
on
January 1, 2021
This Standard for gray iron threaded fittings, Classes 125 and 250, covers (a) pressure–temperature ratings (b) sizes and method of designating openings of reducing fittings (c) marking (d) material...
This document references:
API SPEC 6A - Specification for Wellhead and Tree Equipment
Published by API
on
November 1, 2018
This specification identifies requirements and gives recommendations for the performance, dimensional and functional interchangeability, design, materials, testing, inspection, welding, marking,...
This document is referenced by:
ASME B31.3 - Process Piping
Published by ASME
on
January 1, 2018
Rules for the Process Piping Code Section B31.31 have been developed considering piping typically found in petroleum refineries; onshore and offshore petroleum and natural gas production facilities;...
This document is referenced by:
B31.1 CASES NO. 26 - Cases No. 26 to B31.1 Power Piping
Published by ASME
on
August 21, 1998
A Case is the official method of handling a reply to an inquiry when study indicates that the Code wording needs clarification, or when the reply modifies the existing requirements of the Code, or...