CSA - ISO/IEC 14776-150-05

Information technology - Small computer system interface (SCSI)- Part 150: Serial Attached SCSI (SAS)

inactive
Organization: CSA
Publication Date: 1 October 2005
Status: inactive
Page Count: 457
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of ISO/IEC 14776 defines the rules for exchanging information between SCSI devices using the Serial Attached SCSI (SAS) interconnect, which is compatible with the Serial ATA (SATA) physical interconnect. It also specifies three transport protocols, one to transport SCSI commands, another to transport Serial ATA commands to multiple SATA devices, and a third one to support interface management.

Document History

Information technology – Small computer system interface (SCSI) – Part 150: Serial Attached SCSI (SAS)
This part of ISO/IEC 14776 defines the rules for exchanging information between SCSI devices using the Serial Attached SCSI (SAS) interconnect, which is compatible with the Serial ATA (SATA) physical...
ISO/IEC 14776-150-05
October 1, 2005
Information technology - Small computer system interface (SCSI)- Part 150: Serial Attached SCSI (SAS)
This part of ISO/IEC 14776 defines the rules for exchanging information between SCSI devices using the Serial Attached SCSI (SAS) interconnect, which is compatible with the Serial ATA (SATA) physical...
January 1, 2005
Information technology — Small computer system interface (SCSI) — Part 150: Serial Attached SCSI (SAS)
This part of ISO/IEC 14776 defines the rules for exchanging information between SCSI devices using the Serial Attached SCSI (SAS) interconnect, which is compatible with the Serial ATA (SATA) physical...
Information technology – Small computer system interface (SCSI) – Part 150: Serial Attached SCSI (SAS)
This part of ISO/IEC 14776 defines the rules for exchanging information between SCSI devices using the Serial Attached SCSI (SAS) interconnect, which is compatible with the Serial ATA (SATA) physical...

References

Advertisement